Rochester Electronics Logic - Logic - Counters, Dividers - MC74HC393ADR2 MC74HC393ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926294-MC74HC393ADR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC393 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926294-MC74HC393ADR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC393 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC393ADR2 - 926294-MC74HC393ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC393ADR2
926294-MC74HC393ADR2
Logic - Logic - Counters, Dividers - MC74HC393ADR2 926294-MC74HC393ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 926294-MC74HC393ADR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC393 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926294-MC74HC393ADR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC393
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - MC74HC393ADR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC393ADR2
Logic - Counters, Dividers MC74HC393ADR2
IC COUNTER DUAL 4STAGE 14SOIC

IC COUNTER DUAL 4STAGE 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 926294-MC74HC393ADR2 MC74HC393ADR2
Product Name Logic - Logic - Counters, Dividers - MC74HC393ADR2 Logic - Counters, Dividers
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74AC191MTC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 133 MHz
View Details
Dual 4-bit binary ripple counter - 74LV393D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
7 suppliers