Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDIP16
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
IC DECADE COUNTER DL 4BIT 16DIP
DUAL 4 STAGE BINARY COUNTER, DIP-16; Logic Family / Base Number:74HC390; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC390ANG | MC74HC390ANGOS-ND | MC74HC390ANG | MC74HC390ANG | 71J5614 |
| Product Name | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Dual 4 Stage Binary Counter, Dip-16; Logic Family / Base Number Onsemi | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | |||
| Counter Direction | UP | ||||
| Package Type | DIP; DIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP | |
| Logic Family | CMOS | ||||
| Counter Type | BCD/Decade Counter | Binary Ripple |