onsemi Logic - Logic - Counters, Dividers - MC74HC390AFEL MC74HC390AFEL

Description
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC390AFEL - Rochester Electronics
Newburyport, MA, United States
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC390AFEL - 1219496-MC74HC390AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC390AFEL
1219496-MC74HC390AFEL
Logic - Logic - Counters, Dividers - MC74HC390AFEL 1219496-MC74HC390AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219496-MC74HC390AFE L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219496-MC74HC390AFEL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - MC74HC390AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC390AFEL
Counters, Dividers MC74HC390AFEL
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOEIAJ

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number MC74HC390AFEL 1219496-MC74HC390AFEL MC74HC390AFEL
Product Name Logic - Logic - Counters, Dividers - MC74HC390AFEL Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4040DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MTE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers