Win Source Part Number: 1371202-MC74HC390ADT
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC390
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2 V ~ 6 V
Logic Type: Counter, Decade
Reset: Asynchronous
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Count Rate: 50 MHz
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-TSSOP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-TSSOP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-TSSOP
IC COUNTER RPPL DUAL 4ST 16TSSOP
IC DECADE COUNT DL 4BIT 16TSSOP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-TSSOP
IC COUNTER RPPL DUAL 4ST 16TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1371202-MC74HC390ADTR2G | MC74HC390ADTR2GOSDKR-ND | MC74HC390ADTR2G | MC74HC390ADTR2G | MC74HC390ADTR2G | MC74HC390ADTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |