Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-TSSOP
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-TSSOP
IC COUNTER RPPL DUAL 4ST 16TSSOP
IC DECADE COUNT DL 4BIT 16TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC390ADTR2-ND | MC74HC390ADTR2 | MC74HC390ADTR2 | MC74HC390ADTR2 | MC74HC390ADTR2 |
| Product Name | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | ||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | ||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |