Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
NEXPERIA B.V.
HEC4040BT-Q100J --
Nexperia B.V.
HEC4040BT-Q100J
Description
HEC4040BT - 12-stage binary ripple counter
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
HEC4040BT - 12-stage binary ripple counter
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
HEC4040BT-Q100J
HEC4040BT-Q100J
HEC4040BT - 12-stage binary ripple counter
HEC4040BT - 12-stage binary ripple counter
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Logic Counters
Product Number
HEC4040BT-Q100J
Package Type
SOT109-1
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Counters, Dividers
74196DC
Specs
Supply Voltage
4.75 V ~ 5.25 V
Package Type
DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency
50 MHz
View Details
2
suppliers
Nexperia B.V.
Dual 4-bit binary ripple counter
74HC393D,653
Specs
Features
ESD Protection
Counter Category
Asynchronous
Supply Voltage
+7
View Details
10
suppliers
Rochester Electronics
Logic - Counters, Dividers
74HC160N,652
Specs
Counter Category
Synchronous
Counter Direction
UP
Clock Frequency
66 MHz
View Details
WAGO
Counter
750-404/040-003
Specs
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details