onsemi Logic - Logic - Latches - MC74HC373AN MC74HC373AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074592-MC74HC373AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074592-MC74HC373AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74HC373AN - 074592-MC74HC373AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC373AN
074592-MC74HC373AN
Logic - Logic - Latches - MC74HC373AN 074592-MC74HC373AN
Manufacturer: ON Semiconductor Win Source Part Number: 074592-MC74HC373AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns

Manufacturer: ON Semiconductor
Win Source Part Number: 074592-MC74HC373AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 21ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 074592-MC74HC373AN
Product Name Logic - Logic - Latches - MC74HC373AN
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 93L14DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details