onsemi Latches MC74HC373AFG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC373AFG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HC373AFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC373AFG
Integrated Circuits (ICs) - Logic - Latches MC74HC373AFG
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site
Latches - MC74HC373AFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74HC373AFG-ND MC74HC373AFG MC74HC373AFG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LS259DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Latches - 74ABT573CMTCX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal Transparent Latch - 74FCT373CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers