onsemi Logic - Logic - Latches - MC74HC373AFEL MC74HC373AFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074591-MC74HC373AFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074591-MC74HC373AFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74HC373AFEL - 074591-MC74HC373AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74HC373AFEL
074591-MC74HC373AFEL
Logic - Logic - Latches - MC74HC373AFEL 074591-MC74HC373AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 074591-MC74HC373AFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 21ns

Manufacturer: ON Semiconductor
Win Source Part Number: 074591-MC74HC373AFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-20
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 21ns

Buy Now Datasheet
Latches - MC74HC373AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 074591-MC74HC373AFEL MC74HC373AFEL
Product Name Logic - Logic - Latches - MC74HC373AFEL Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F373SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 74ALVC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details