Manufacturer: ON Semiconductor
Win Source Part Number: 022769-MC74HC373ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 21ns
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Octal 3-State Non-Inverting Transparent Latch
IC D-TYPE TRANSP SGL 8:8 20SOIC
D TYPE TRANSPARENT LATCH, OCTAL, WSOIC20; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins;RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL 3ST TRANS 20SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 022769-MC74HC373ADWR2G | MC74HC373ADWR2GOSDKR-ND | MC74HC373ADWR2G | MC74HC373ADWR2G | 50AC6041 | MC74HC373ADWR2G | MC74HC373ADWR2G |
| Product Name | Logic - Logic - Latches - MC74HC373ADWR2G | Latches | Integrated Circuits (ICs) - Logic - Latches | D Type Transparent Latch, Octal, Wsoic20; Logic Family / Base Number Onsemi | Latches | Logic - Latches | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA | ||||
| Propagation Delay | 21 ns | 21 ns | 26 ns | 21 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |