D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 926293-MC74HC373ADTR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC373
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH TRANSP OCT 3ST 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74HC373ADTR2-ND | 926293-MC74HC373ADTR2 | MC74HC373ADTR2 | MC74HC373ADTR2 | MC74HC373ADTR2 |
| Product Name | Latches | Logic - Logic - Latches - MC74HC373ADTR2 | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |