The MC74HC367ADR2G is a hex 3-state non-inverting buffer designed for high-performance applications. It features two 2-bit and one 4-bit sections, each with its own active-low output enable, allowing for flexible control of output states. The device is compatible with standard CMOS outputs and can interface directly with NMOS and TTL logic levels, making it versatile for various digital circuits. Operating within a voltage range of 2 to 6 V, the MC74HC367ADR2G offers low input current of 1 µA and high noise immunity typical of CMOS technology. It can drive up to 15 LSTTL loads, ensuring robust performance in demanding environments. The device is available in a Pb-free SOIC-16 package, suitable for applications requiring environmentally friendly components. Engineers considering this buffer should note its maximum ratings, including a supply voltage of up to 7 V and a storage temperature range from -65 to +150 °C, which contribute to its reliability in diverse operating conditions.
IC BUFFER NON-INVERT 6V 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MC74HC367ADR2G |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |