onsemi Logic Function Onsemi MC74HC32ADR2G.

Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 29AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29AC8188
Logic Function Onsemi 29AC8188
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8188
Product Name Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details