onsemi 6V SOIC Logic IC MC74HC32ADG

Description
4-Element 2-IN CMOS OR Gate IC, 2-6V, 13ns, SOIC Product overview: MC74HC32ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Element 2-IN CMOS OR Gate IC, 2-6V, 13ns, SOIC Product overview: MC74HC32ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V SOIC Logic IC
705-MC74HC32ADG
6V SOIC Logic IC 705-MC74HC32ADG
4-Element 2-IN CMOS OR Gate IC, 2-6V, 13ns, SOIC Product overview: MC74HC32ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADG can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS OR Gate IC, 2-6V, 13ns, SOIC Product overview: MC74HC32ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC32ADG - 1219476-MC74HC32ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC32ADG
1219476-MC74HC32ADG
Logic - Logic - Gates and Inverters - MC74HC32ADG 1219476-MC74HC32ADG
Manufacturer: ON Semiconductor Win Source Part Number: 1219476-MC74HC32ADG Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: MC74HC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): NLV74HC32ADG; 74HC32D-Q100; 74HC32D-Q100,118; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219476-MC74HC32ADG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): NLV74HC32ADG; 74HC32D-Q100; 74HC32D-Q100,118;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC74HC32ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC32ADGOS-ND
Gates and Inverters MC74HC32ADGOS-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi - 26K4221 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi
26K4221
Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi 26K4221
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Logic IC - 18722619 - Radwell International
Willingboro, NJ, United States
Logic IC
18722619
Logic IC 18722619
OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - MC74HC32ADG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC32ADG
Gates and Inverters MC74HC32ADG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC32ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC32ADG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC32ADG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74HC32ADG
Logic Gates MC74HC32ADG
Logic Gates 2-6V Quad OR

Logic Gates 2-6V Quad OR

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC32ADG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC32ADG
Logic - Gates and Inverters MC74HC32ADG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74HC32ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC32ADG
Gates and Inverters MC74HC32ADG
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC32ADG 1219476-MC74HC32ADG MC74HC32ADGOS-ND 26K4221 18722619 MC74HC32ADG MC74HC32ADG MC74HC32ADG MC74HC32ADG MC74HC32ADG
Product Name 6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74HC32ADG Gates and Inverters Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details