onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC30ADTR2G

Description
Win Source Part Number: 1040327-MC74HC30ADTR 2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCS30PWR; CD74HC30PWG4; CD74HC30PW; CD74HC30PWR; 74HC30PW,118; 74HC30PW,112; 74HCT30PW,118; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC30ADTR2GOSCT,M C74HC30ADTR2GOSDKR,M C74HC30ADTR2GOSTR,21 56-MC74HC30ADTR2G-OS ,ONSONSMC74HC30ADTR2 G,MC74HC30ADTR2G-ND Base Product Number: 74HC30
Request a Quote Datasheet
Description
Win Source Part Number: 1040327-MC74HC30ADTR 2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCS30PWR; CD74HC30PWG4; CD74HC30PW; CD74HC30PWR; 74HC30PW,118; 74HC30PW,112; 74HCT30PW,118; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC30ADTR2GOSCT,M C74HC30ADTR2GOSDKR,M C74HC30ADTR2GOSTR,21 56-MC74HC30ADTR2G-OS ,ONSONSMC74HC30ADTR2 G,MC74HC30ADTR2G-ND Base Product Number: 74HC30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040327-MC74HC30ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040327-MC74HC30ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040327-MC74HC30ADTR2G
Win Source Part Number: 1040327-MC74HC30ADTR 2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCS30PWR; CD74HC30PWG4; CD74HC30PW; CD74HC30PWR; 74HC30PW,118; 74HC30PW,112; 74HCT30PW,118; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC30ADTR2GOSCT,M C74HC30ADTR2GOSDKR,M C74HC30ADTR2GOSTR,21 56-MC74HC30ADTR2G-OS ,ONSONSMC74HC30ADTR2 G,MC74HC30ADTR2G-ND Base Product Number: 74HC30

Win Source Part Number: 1040327-MC74HC30ADTR2G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCS30PWR; CD74HC30PWG4; CD74HC30PW; CD74HC30PWR; 74HC30PW,118; 74HC30PW,112; 74HCT30PW,118;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC30ADTR2GOSCT,MC74HC30ADTR2GOSDKR,MC74HC30ADTR2GOSTR,2156-MC74HC30ADTR2G-OS,ONSONSMC74HC30ADTR2G,MC74HC30ADTR2G-ND
Base Product Number: 74HC30

Buy Now Datasheet
Gates and Inverters - MC74HC30ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC30ADTR2GOSTR-ND
Gates and Inverters MC74HC30ADTR2GOSTR-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC30ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC30ADTR2GOSDKR-ND
Gates and Inverters MC74HC30ADTR2GOSDKR-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC30ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC30ADTR2GOSCT-ND
Gates and Inverters MC74HC30ADTR2GOSCT-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-MC74HC30ADTR2G
6V TSSOP Logic IC 705-MC74HC30ADTR2G
8-Input NAND Gate, 74HC, CMOS, TSSOP, 6V, 30ns Product overview: MC74HC30ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC30ADTR2G can be used for catalog matching and distributor lookup.

8-Input NAND Gate, 74HC, CMOS, TSSOP, 6V, 30ns Product overview: MC74HC30ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC30ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC30ADTR2G - Rochester Electronics
Newburyport, MA, United States
8-Input NAND Gate

8-Input NAND Gate

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC30ADTR2G
Logic Gates MC74HC30ADTR2G
Logic Gates IC 8-IN NAND GATE

Logic Gates IC 8-IN NAND GATE

Buy Now Datasheet
Gates and Inverters - MC74HC30ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC30ADTR2G
Gates and Inverters MC74HC30ADTR2G
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC30ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC30ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC30ADTR2G
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site
Nand Gate, 8 I/p, -55 To 125Deg C; Logic Function Onsemi - 24T3323 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 8 I/p, -55 To 125Deg C; Logic Function Onsemi
24T3323
Nand Gate, 8 I/p, -55 To 125Deg C; Logic Function Onsemi 24T3323
NAND GATE, 8 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC30A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 8 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC30A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC30ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC30ADTR2G
Logic - Gates and Inverters MC74HC30ADTR2G
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1040327-MC74HC30ADTR2G MC74HC30ADTR2GOSTR-ND 705-MC74HC30ADTR2G MC74HC30ADTR2G MC74HC30ADTR2G MC74HC30ADTR2G MC74HC30ADTR2G 24T3323 MC74HC30ADTR2G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 6V TSSOP Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 8 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 8 8 8 8 8
Propagation Delay 30 ns 30 ns 30 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details