Win Source Part Number: 1371124-MC74HC30ADR2
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HC30
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: NAND Gate
Number of Circuits: 1
Number of Inputs: 8
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 5.2mA, 5.2mA
Input Logic Level - Low: 0.5V ~ 1.8V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
8-Input NAND Gate IC, SOIC, 2-6V, CMOS, 30ns Product overview: MC74HC30ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC30ADR2G can be used for catalog matching and distributor lookup.
IC NAND 1-CIR 8-IN 14-SOIC
IC NAND 1-CIR 8-IN 14-SOIC
NAND Gate IC 1 Channel 14-SOIC
NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDSO14
IC GATE NAND 1CH 8-INP 14SOIC
IC GATE NAND 1CH 8-INP 14-SOIC
IC GATE NAND 1CH 8-INP 14SOIC
NAND Gate IC 1 Channel 14-SOIC
NAND GATE, 8 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC30A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 1CH 8-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371124-MC74HC30ADR2G | 705-MC74HC30ADR2G | 488-MC74HC30ADR2GDKR-ND | MC74HC30ADR2G | MC74HC30ADR2G | 598-MC74HC30ADR2G | MC74HC30ADR2G | MC74HC30ADR2G | 24T3321 | MC74HC30ADR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 6V SOIC Logic IC | Gates and Inverters | Gates and Inverters | IC GATE NAND 1CH 8-INP 14-SOIC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nand Gate, 8 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | AND; NAND | NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 4.5V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | 8 | 8 | |||
| Propagation Delay | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |