onsemi Integrated Circuits (ICs) - Logic - Latches MC74HC259DT

Description
8-BIT ADDRESSABLE LATCH
Description
8-BIT ADDRESSABLE LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MC74HC259DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC259DT
Integrated Circuits (ICs) - Logic - Latches MC74HC259DT
8-BIT ADDRESSABLE LATCH

8-BIT ADDRESSABLE LATCH

Supplier's Site
Latches - MC74HC259DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74HC259DT MC74HC259DT
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type SSOP TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC841APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details