onsemi Latches MC74HC259ADTR2G

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC259ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - MC74HC259ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - MC74HC259ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Logic - Latches - MC74HC259ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HC259ADTR2G
Logic - Latches MC74HC259ADTR2G
IC MULTIPLEXER 3ST 8INP 16TSSOP

IC MULTIPLEXER 3ST 8INP 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74HC259ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC259ADTR2G
Integrated Circuits (ICs) - Logic - Latches MC74HC259ADTR2G
IC MULTIPLEXER 3ST 8INP 16TSSOP

IC MULTIPLEXER 3ST 8INP 16TSSOP

Supplier's Site
Latches - MC74HC259ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Addressable Latch, -55 To 125Deg C Rohs Compliant Onsemi - 54AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Addressable Latch, -55 To 125Deg C Rohs Compliant Onsemi
54AH9198
Addressable Latch, -55 To 125Deg C Rohs Compliant Onsemi 54AH9198
ADDRESSABLE LATCH, -55 TO 125DEG C ROHS COMPLIANT: YES

ADDRESSABLE LATCH, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74HC259ADTR2GOSTR-ND MC74HC259ADTR2G MC74HC259ADTR2G MC74HC259ADTR2G 54AH9198
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Addressable Latch, -55 To 125Deg C Rohs Compliant Onsemi
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details