IC D-TYPE ADDR 1:8 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC D-TYPE ADDR 1:8 16-SOIC
IC D-TYPE ADDR 1:8 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 137194-MC74HC259ADR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 25ns
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
ADDRESSABLE LATCH DECODER, 8BIT, SOIC-16; Logic Family / Base Number:74HC259; Latch Type:Addressable; IC Output Type:CMOS; Propagation Delay:100ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC MULTIPLEXER 3ST 8INP 16-SOIC
IC MULTIPLEXER 3ST 8INP 16-SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74HC259ADR2GOSDKR-ND | 137194-MC74HC259ADR2G | MC74HC259ADR2G | 02AC3747 | MC74HC259ADR2G | MC74HC259ADR2G |
| Product Name | Latches | Logic - Logic - Latches - MC74HC259ADR2G | Latches | Addressable Latch Decoder, 8Bit, Soic-16; Logic Family / Base Number Onsemi | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | D | ||||
| Output Characteristics | Standard | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | |||
| High-level Output Current (Source) | 5.2 mA | 5.2 mA | 5.2 mA |