D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC MULTIPLEXER 3ST 8INP 16-SOIC
IC MULTIPLEXER 3ST 8INP 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74HC259ADGOS-ND | MC74HC259ADG | MC74HC259ADG | MC74HC259ADG |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |