onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74HC245ANG MC74HC245ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219463-MC74HC245ANG Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219463-MC74HC245ANG Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC245ANG - 1219463-MC74HC245ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC245ANG
1219463-MC74HC245ANG
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC245ANG 1219463-MC74HC245ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1219463-MC74HC245ANG Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74HC245 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219463-MC74HC245ANG
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC245
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
8-bit Interface Transceiver IC
704-MC74HC245ANG
8-bit Interface Transceiver IC 704-MC74HC245ANG
8-Bit Transceiver, 3-State, PDIP, CMOS Logic IC Product overview: MC74HC245ANG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC245ANG can be used for catalog matching and distributor lookup.

8-Bit Transceiver, 3-State, PDIP, CMOS Logic IC Product overview: MC74HC245ANG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC245ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
CMOS, LOGIC; PDIP-20; OCTAL 3-STATE NON-INVERTING BUS TRANSCEIVER LOGIC; +/-20MA
70100129
CMOS, LOGIC; PDIP-20; OCTAL 3-STATE NON-INVERTING BUS TRANSCEIVER LOGIC; +/-20MA 70100129
CMOS, LOGIC; PDIP-20; OCTAL 3-STATE NON-INVERTING BUS TRANSCEIVER LOGIC; +/-20MA

CMOS, LOGIC; PDIP-20; OCTAL 3-STATE NON-INVERTING BUS TRANSCEIVER LOGIC; +/-20MA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219463-MC74HC245ANG 704-MC74HC245ANG 70100129
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74HC245ANG 8-bit Interface Transceiver IC CMOS, LOGIC; PDIP-20; OCTAL 3-STATE NON-INVERTING BUS TRANSCEIVER LOGIC; +/-20MA
Device Type Transceiver Transceiver Transceiver; Logic
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS243/BCA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP14
View Details
2 suppliers
Telecom - SI3019-F-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details