Win Source Part Number: 1371332-MC74HC245ADW
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: 74HC
Package: Tube
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: 74HC245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: 3-State
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
8-Bit 3-State Bus Transceiver, CMOS, SOIC Product overview: MC74HC245ADWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC245ADWG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1371332-MC74HC245ADWG | 704-MC74HC245ADWG | 1844280 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | 8-bit SOIC Interface Transceiver IC | Line Interface ICs |
| Device Type | Receiver; Transceiver; Buffer | Transceiver | Line / Bus Driver; Transceiver; Buffer; Transceiver |
| Supply Voltage | Other; 2V ~ 6V | Other; 7 v | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Package Type | SOIC | SOIC | SOIC; Soic |