onsemi 8-bit Interface Transceiver IC MC74HC244ANG

Description
8-Bit Buffer/Driver IC, 3-State, CMOS, PDIP-20 Product overview: MC74HC244ANG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC244ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Buffer/Driver IC, 3-State, CMOS, PDIP-20 Product overview: MC74HC244ANG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC244ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Interface Transceiver IC
704-MC74HC244ANG
8-bit Interface Transceiver IC 704-MC74HC244ANG
8-Bit Buffer/Driver IC, 3-State, CMOS, PDIP-20 Product overview: MC74HC244ANG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC244ANG can be used for catalog matching and distributor lookup.

8-Bit Buffer/Driver IC, 3-State, CMOS, PDIP-20 Product overview: MC74HC244ANG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC244ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ANG - 1219459-MC74HC244ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ANG
1219459-MC74HC244ANG
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ANG 1219459-MC74HC244ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1219459-MC74HC244ANG Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74HC244 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219459-MC74HC244ANG
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC244
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Fort Worth, TX, USA
CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, PDIP20, Pb-Free
70099938
CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, PDIP20, Pb-Free 70099938
CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, PDIP20, Pb-Free

CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, PDIP20, Pb-Free

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-MC74HC244ANG 1219459-MC74HC244ANG 70099938
Product Name 8-bit Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ANG CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, PDIP20, Pb-Free
Device Type Transceiver Buffer Buffer; Logic
Features RoHS
Pd 750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details