onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ADWG MC74HC244ADWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219455-MC74HC244ADW G Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC244 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219455-MC74HC244ADW G Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC244 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ADWG - 1219455-MC74HC244ADWG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ADWG
1219455-MC74HC244ADWG
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ADWG 1219455-MC74HC244ADWG
Manufacturer: ON Semiconductor Win Source Part Number: 1219455-MC74HC244ADW G Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC244 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219455-MC74HC244ADWG
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC244
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
2V 6V SOIC Interface Transceiver IC
704-MC74HC244ADWG
2V 6V SOIC Interface Transceiver IC 704-MC74HC244ADWG
Octal 3-State Buffer/Driver SOIC-20, 2V-6V, CMOS Product overview: MC74HC244ADWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC244ADWG can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver SOIC-20, 2V-6V, CMOS Product overview: MC74HC244ADWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC244ADWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, SOIC20, Pb-Free
70099937
CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, SOIC20, Pb-Free 70099937
CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, SOIC20, Pb-Free

CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, SOIC20, Pb-Free

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219455-MC74HC244ADWG 704-MC74HC244ADWG 70099937
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74HC244ADWG 2V 6V SOIC Interface Transceiver IC CMOS Logic, 8 TriState Noninverting Buffer/Line Drvr/Line Rcvr, SOIC20, Pb-Free
Device Type Buffer Transceiver Buffer; Logic
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details