onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADW MC74HC244ADW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219454-MC74HC244ADW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219454-MC74HC244ADW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADW - 1219454-MC74HC244ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADW
1219454-MC74HC244ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADW 1219454-MC74HC244ADW
Manufacturer: ON Semiconductor Win Source Part Number: 1219454-MC74HC244ADW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1219454-MC74HC244ADW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219454-MC74HC244ADW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADW
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details