ONSEMI
MC74HC241AFEL -- INTEGRATED CIRCUITS (ICS) - LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC241AFEL
Description
IC BUFFER NON-INVERT 6V
Description
IC BUFFER NON-INVERT 6V
Suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC241AFEL
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MC74HC241AFEL |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Data Rate
1000 kbps
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details