onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC240AFELG MC74HC240AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041495-MC74HC240AFEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041495-MC74HC240AFEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC240AFELG - 041495-MC74HC240AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC240AFELG
041495-MC74HC240AFELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC240AFELG 041495-MC74HC240AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 041495-MC74HC240AFEL G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOEIAJ-20 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 041495-MC74HC240AFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOEIAJ-20
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74HC240AFELG-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74HC240AFELG-ND
Buffers, Drivers, Receivers, Transceivers MC74HC240AFELG-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74HC240AFELG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74HC240AFELG
IC BUFFER INVERT 6V SOEIAJ-20

IC BUFFER INVERT 6V SOEIAJ-20

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 041495-MC74HC240AFELG MC74HC240AFELG-ND MC74HC240AFELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC240AFELG Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162240MTDX - 908313-74LVT162240MTDX - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 48-TSSOP
View Details
High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Buffers, Drivers, Receivers, Transceivers - 800-1584-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details