The MC74HC240A is an octal 3-state inverting buffer/line driver/line receiver designed for use with memory address drivers and clock drivers, with inverting outputs and two active-low enable inputs. It is available in SOIC-20 and TSSOP-20 packages, with the MC74HC240ADWR2G variant in SOIC-20 wide. The device operates from 2.0 V to 6.0 V, supports CMOS, TTL, and NMOS logic levels, and provides 15 LSTTL load drive capability. It meets JEDEC Standard No. 7A, is Pb-free, halogen-free, RoHS compliant, and AEC-Q100 qualified with PPAP capability for automotive applications. Maximum junction temperature is 150°C, and thermal resistance for SOIC-20W is 96 °C/W. All inputs must be terminated to avoid floating conditions.
Octal 3-State Inverting Buffer/Line Driver, CMOS, SOIC-20 Product overview: MC74HC240ADWR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC240ADWR2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74HC240ADWR2G |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |