The MC74HC1GU04DTT1G is a single unbuffered inverter designed for high-speed applications, with a typical propagation delay of 7 ns at a supply voltage of 5 V. It features low power dissipation, with a maximum supply current of 1 µA at 25°C, making it suitable for energy-efficient designs. The device offers high noise immunity and balanced propagation delays, ensuring reliable performance in various conditions. It has symmetrical output impedance, capable of driving output currents of ±2 mA. The inverter is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range extends from -55°C to +125°C, allowing for use in harsh environments. The MC74HC1GU04DTT1G is available in a compact TSOP-5 package, facilitating space-constrained designs.
1-Input CMOS Inverter IC, TSOP-5, 6V, 17ns Product overview: MC74HC1GU04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1GU04DTT1G
Inverter IC 1 Channel 5-TSOP
IC INVERTER 1CH 1-INP 5TSOP
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:74HC1GU04; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 5TSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC1GU04DTT1G | MC74HC1GU04DTT1G | MC74HC1GU04DTT1G | 83H7306 | MC74HC1GU04DTT1G |
| Product Name | 6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.2V (High) | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 17 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |