Inverter IC 1 Channel 5-TSOP
Inverter IC 1 Channel 5-TSOP
Inverter IC 1 Channel 5-TSOP
IC INVERTER 1CH 1-INP SC74A
IC INVERTER 1CH 1-INP SC74A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74HC1GU04; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 1 Channel SC-74A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74HC1GU04DBVT1GDKR-ND | MC74HC1GU04DBVT1G | MC74HC1GU04DBVT1G | 38AH6807 | MC74HC1GU04DBVT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 17 ns | ||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |