CMOS Schmitt Trigger Inverter, 1-Element, 6V, TSOP Product overview: MC74HC1G14DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DTT1G can be used for catalog matching and distributor lookup.
MC74HC1G14DTT1G, LOG CMOS SCHMITT TRG 1G
MC74HC1G14DTT1G, LOG CMOS SCHMITT TRG 1G
IC INVERT SCHMITT 1CH 1-IN 5TSOP
Inverter IC 1 Channel Schmitt Trigger 5-TSOP
INVERTER, SCHMITT TRIGGER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
INVERTER GATE, TSOP-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1INP 5TSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC1G14DTT1G | 8061485P | 1630593 | MC74HC1G14DTT1G | MC74HC1G14DTT1G | 71J5593 | 29X6063 | MC74HC1G14DTT1G |
| Product Name | 6V Logic IC | Inverters ICs | Inverters ICs | Logic - Gates and Inverters | Gates and Inverters | Inverter, Schmitt Trigger, Sot-23-5; Logic Function Onsemi | Inverter Gate, Tsop-5; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 6V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 6V | ||||
| Inputs | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 17 ns | 155 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |