onsemi Logic IC MC74HC1G14DFT1

Description
IC INVERTER SGL SCHMITT SOT-353 Product overview: MC74HC1G14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER SGL SCHMITT SOT-353 Product overview: MC74HC1G14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERTER SGL SCHMITT SOT-353 Product overview: MC74HC1G14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT1 can be used for catalog matching and distributor lookup.

IC INVERTER SGL SCHMITT SOT-353 Product overview: MC74HC1G14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G14DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G14DFT1 - 1219444-MC74HC1G14DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G14DFT1
1219444-MC74HC1G14DFT1
Logic - Logic - Gates and Inverters - MC74HC1G14DFT1 1219444-MC74HC1G14DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 1219444-MC74HC1G14DF T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1219444-MC74HC1G14DFT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Gates and Inverters - MC74HC1G14DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G14DFT1
Gates and Inverters MC74HC1G14DFT1
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G14DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G14DFT1
Gates and Inverters MC74HC1G14DFT1
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC1G14DFT1 1219444-MC74HC1G14DFT1 MC74HC1G14DFT1
Product Name Logic IC Logic - Logic - Gates and Inverters - MC74HC1G14DFT1 Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 1 1
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details