CMOS Inverter IC, 1-Element, 6V, 17ns, SC Package Product overview: MC74HC1G04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G04DFT1G can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
LOGIC, INVERTER, SINGLE, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74HC1G04; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
SINGLE INVERTER, SOT-353-5, FULL REEL; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; MSL:- RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC1G04DFT1G | MC74HC1G04DFT1GOSDKR-ND | MC74HC1G04DFT1G | MC74HC1G04DFT1G | 81Y6641 | 67H6712 | MC74HC1G04DFT1G |
| Product Name | 6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic, Inverter, Single, Sot-353-5; Logic Function Onsemi | Single Inverter, Sot-353-5, Full Reel; No. Of Inputs Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT | ||
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 17 ns | 17 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |