onsemi Logic - Logic - Gates and Inverters - MC74HC1G02DFT2 MC74HC1G02DFT2

Description
NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC1G02DFT2 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G02DFT2 - 317291-MC74HC1G02DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G02DFT2
317291-MC74HC1G02DFT2
Logic - Logic - Gates and Inverters - MC74HC1G02DFT2 317291-MC74HC1G02DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 317291-MC74HC1G02DFT 2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 317291-MC74HC1G02DFT2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74HC1G02DFT2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC1G02DFT2-ND
Gates and Inverters MC74HC1G02DFT2-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
HC/UH SERIES, 2-INPUT NOR GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74HC1G02DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G02DFT2 can be used for catalog matching and distributor lookup.

HC/UH SERIES, 2-INPUT NOR GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74HC1G02DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G02DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC1G02DFT2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G02DFT2
Logic - Gates and Inverters MC74HC1G02DFT2
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G02DFT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G02DFT2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G02DFT2
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74HC1G02DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G02DFT2
Gates and Inverters MC74HC1G02DFT2
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC1G02DFT2 317291-MC74HC1G02DFT2 MC74HC1G02DFT2-ND 705-MC74HC1G02DFT2 MC74HC1G02DFT2 MC74HC1G02DFT2 MC74HC1G02DFT2
Product Name Logic - Logic - Gates and Inverters - MC74HC1G02DFT2 Gates and Inverters 88A Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOT; NOR NOR NOR; NOR Gate
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP5/6 Other; SC-88A (SC-70-5 / SOT-353) TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
2-input NAND gate - 74AHC1G00GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details