onsemi 6V 88A Logic IC MC74HC1G00DFT2G

Description
CMOS NAND Gate IC, 2-Input, 6V, SC-88A, 17ns Product overview: MC74HC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS NAND Gate IC, 2-Input, 6V, SC-88A, 17ns Product overview: MC74HC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 88A Logic IC
705-MC74HC1G00DFT2G
6V 88A Logic IC 705-MC74HC1G00DFT2G
CMOS NAND Gate IC, 2-Input, 6V, SC-88A, 17ns Product overview: MC74HC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DFT2G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 2-Input, 6V, SC-88A, 17ns Product overview: MC74HC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G00DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 488-MC74HC1G00DFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G00DFT2GCT-ND
Gates and Inverters 488-MC74HC1G00DFT2GCT-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G00DFT2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G00DFT2GDKR-ND
Gates and Inverters 488-MC74HC1G00DFT2GDKR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G00DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G00DFT2GTR-ND
Gates and Inverters 488-MC74HC1G00DFT2GTR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G00DFT2G - 122476-MC74HC1G00DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G00DFT2G
122476-MC74HC1G00DFT2G
Logic - Logic - Gates and Inverters - MC74HC1G00DFT2G 122476-MC74HC1G00DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 122476-MC74HC1G00DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 122476-MC74HC1G00DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G00DFT2G
Logic Gates MC74HC1G00DFT2G
Logic Gates 2-6V Single 2-Input NAND

Logic Gates 2-6V Single 2-Input NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G00DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G00DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74HC1G00DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G00DFT2G
Gates and Inverters MC74HC1G00DFT2G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74HC1G00DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G00DFT2G
Gates and Inverters MC74HC1G00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 67H6709 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
67H6709
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 67H6709
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC1G00DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G00DFT2G
Logic - Gates and Inverters MC74HC1G00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC1G00DFT2G 488-MC74HC1G00DFT2GCT-ND 122476-MC74HC1G00DFT2G MC74HC1G00DFT2G MC74HC1G00DFT2G MC74HC1G00DFT2G MC74HC1G00DFT2G 67H6709 MC74HC1G00DFT2G
Product Name 6V 88A Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74HC1G00DFT2G Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters
Gate Type NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details