IC NAND 1-CIR 2-IN SC-88A
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC NAND 1-CIR 2-IN SC-88A
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HC1G00DFT1G-QDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 2V ~ 6V |
| Inputs | 2 |
| Propagation Delay | 17 ns |
| Low Level Output Current (Sink) | 2.6 mA |