onsemi Shift Registers MC74HC165AMNTWG

Description
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC165AMNTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - MC74HC165AMNTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165AMNTWGOSTR-ND
Shift Registers MC74HC165AMNTWGOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - MC74HC165AMNTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165AMNTWGOSCT-ND
Shift Registers MC74HC165AMNTWGOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371372-MC74HC165AMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371372-MC74HC165AMNTWG
Integrated Circuits (ICs) - Logic - Shift Registers 1371372-MC74HC165AMNTWG
Win Source Part Number: 1371372-MC74HC165AMN TWG Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (2.5x3.5) Base Product Number: 74HC165 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Parallel or Serial to Serial Voltage - Supply: 2V ~ 6V Output Type: Complementary Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371372-MC74HC165AMNTWG
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (2.5x3.5)
Base Product Number: 74HC165
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Parallel or Serial to Serial
Voltage - Supply: 2V ~ 6V
Output Type: Complementary
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi - 54AH9195 - Newark, An Avnet Company
Chicago, IL, United States
Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi
54AH9195
Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi 54AH9195
PISO/SISO SHIFT REGISTER, -55TO125DEG C ROHS COMPLIANT: YES

PISO/SISO SHIFT REGISTER, -55TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shift Registers - MC74HC165AMNTWG - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC165AMNTWG
Shift Registers MC74HC165AMNTWG
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC165AMNTWG
Counter Shift Registers MC74HC165AMNTWG
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now
Shift Registers - MC74HC165AMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC165AMNTWG
Shift Registers MC74HC165AMNTWG
Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-QFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC165AMNTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC165AMNTWG
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC165AMNTWG
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site
Logic - Shift Registers - MC74HC165AMNTWG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC165AMNTWG
Logic - Shift Registers MC74HC165AMNTWG
IC SHIFT REGISTER 8BIT

IC SHIFT REGISTER 8BIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC165AMNTWGOSDKR-ND 1371372-MC74HC165AMNTWG 54AH9195 MC74HC165AMNTWG MC74HC165AMNTWG MC74HC165AMNTWG MC74HC165AMNTWG MC74HC165AMNTWG
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Piso/siso Shift Register, -55To125Deg C Rohs Compliant Onsemi Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary Complementary
Package Type Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT595DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details