onsemi Shift Registers MC74HC165AFG

Description
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC165AFG-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC165AFG-ND
Shift Registers MC74HC165AFG-ND
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet
 - MC74HC165AFG - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC165AFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC165AFG
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC165AFG
IC SHIFT REGISTER 8BIT 16-SOEIAJ

IC SHIFT REGISTER 8BIT 16-SOEIAJ

Supplier's Site
Shift Registers - MC74HC165AFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC165AFG
Shift Registers MC74HC165AFG
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Shift Shift Register 1 Element 8 Bit 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC165AFG-ND MC74HC165AFG MC74HC165AFG MC74HC165AFG
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary
Package Type SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP16 SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4015N,652 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164BQ-Q100/GX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details