onsemi Logic Family / Base Number Onsemi MC74HC165ADR2G.

Description
Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8185
Logic Family / Base Number Onsemi 29AC8185
Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes

Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 29AC8185
Product Name Logic Family / Base Number Onsemi
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH1T45GM,115 - 1007865-74AVCH1T45GM,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 6-XSON, SOT886 (1.45x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details