onsemi Shift Registers MC74HC164AD

Description
Shift Shift Register 1 Element 8 Bit 14-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC164AD-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC164AD-ND
Shift Registers MC74HC164AD-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - MC74HC164AD - 1219412-MC74HC164AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164AD
1219412-MC74HC164AD
Logic - Logic - Shift Registers - MC74HC164AD 1219412-MC74HC164AD
Manufacturer: ON Semiconductor Win Source Part Number: 1219412-MC74HC164AD Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74HC164 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219412-MC74HC164AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC164
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Shift Registers - MC74HC164AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC164AD
Shift Registers MC74HC164AD
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC164AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC164AD
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC164AD
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC164AD-ND 1219412-MC74HC164AD MC74HC164AD MC74HC164AD
Product Name Shift Registers Logic - Logic - Shift Registers - MC74HC164AD Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
8-stage shift-and-store register - HEF4094BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
5 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details