onsemi Logic - Logic - Counters, Dividers - MC74HC161AN MC74HC161AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 223769-MC74HC161AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 167MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 223769-MC74HC161AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 167MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC161AN - 223769-MC74HC161AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC161AN
223769-MC74HC161AN
Logic - Logic - Counters, Dividers - MC74HC161AN 223769-MC74HC161AN
Manufacturer: ON Semiconductor Win Source Part Number: 223769-MC74HC161AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 167MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 223769-MC74HC161AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 167MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - MC74HC161ANOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC161ANOS-ND
Counters, Dividers MC74HC161ANOS-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC161AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC161AN
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC161AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - MC74HC161AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC161AN
Counters, Dividers MC74HC161AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 223769-MC74HC161AN MC74HC161ANOS-ND MC74HC161AN MC74HC161AN
Product Name Logic - Logic - Counters, Dividers - MC74HC161AN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 5492FM - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type CFP
View Details
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset - CD74HC192NSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
6 suppliers