Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
MC74HC161ADG, LOG CMOS COUNTER 4BIT
MC74HC161ADG, LOG CMOS COUNTER 4BIT
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER 4BIT PRESET 16SOIC
IC COUNTER 4BIT PRESET 16SOIC
PRESETTABLE BINARY COUNTER, -40TO125DEGC ROHS COMPLIANT: YES
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC161ADG-ND | 8061435 | 8061435P | MC74HC161ADG | MC74HC161ADG | MC74HC161ADG | 54AH9193 | MC74HC161ADG |
| Product Name | Counters, Dividers | Counter ICs | Counter ICs | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Presettable Binary Counter, -40To125Degc Rohs Compliant Onsemi | Counters, Dividers |
| Counter Type | MOD-N | Binary | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous | ||||||
| Counter Direction | UP | UP | ||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |