Decade Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
Win Source Part Number: 1077784-MC74HC160ADR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 35 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC193DR; MC74HC30ADG; MC74HC30ADR2G; MM74HC138M; SN74HC540DW; CD74HC30M; CD74HC30M96;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC160ADR2GOSCT,M
Base Product Number: 74HC160
IC DECADE COUNTER 4-BIT 16SOIC
IC COUNTER 4-BIT SYNC 16-SOIC
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC160ADR2G | MC74HC160ADR2GOSTR-ND | 1077784-MC74HC160ADR2G | MC74HC160ADR2G | MC74HC160ADR2G | MC74HC160ADR2G |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; SOIC 16 LEAD | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS |