Rochester Electronics Logic - Logic - Counters, Dividers - SN74177N SN74177N

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094780-SN74177N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Alternative Parts (Cross-Reference): SN74177NSN74177 N; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter, Latch
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094780-SN74177N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Alternative Parts (Cross-Reference): SN74177NSN74177 N; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter, Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74177N - 1094780-SN74177N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74177N
1094780-SN74177N
Logic - Logic - Counters, Dividers - SN74177N 1094780-SN74177N
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094780-SN74177N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Alternative Parts (Cross-Reference): SN74177NSN74177 N; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter, Latch

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094780-SN74177N
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN74177NSN74177 N;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Counter, Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1094780-SN74177N
Product Name Logic - Logic - Counters, Dividers - SN74177N
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4520DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Counters, Dividers - 74HC4060DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details