onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74HC151ADG

Description
Win Source Part Number: 1077779-MC74HC151ADG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Data Selector/Multiplexer Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC251ADG; MC74HC251ADR2G; MM74HC151M; CD74HCT151M; CD74HCT151M96; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC151ADG-OS ,ONSONSMC74HC151ADG, MC74HC151ADG-ND,MC74 HC151ADGOS Base Product Number: 74HC151 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1077779-MC74HC151ADG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Data Selector/Multiplexer Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC251ADG; MC74HC251ADR2G; MM74HC151M; CD74HCT151M; CD74HCT151M96; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC151ADG-OS ,ONSONSMC74HC151ADG, MC74HC151ADG-ND,MC74 HC151ADGOS Base Product Number: 74HC151 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1077779-MC74HC151ADG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1077779-MC74HC151ADG
Win Source Part Number: 1077779-MC74HC151ADG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Data Selector/Multiplexer Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC251ADG; MC74HC251ADR2G; MM74HC151M; CD74HCT151M; CD74HCT151M96; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC151ADG-OS ,ONSONSMC74HC151ADG, MC74HC151ADG-ND,MC74 HC151ADGOS Base Product Number: 74HC151 Product Status: Obsolete

Win Source Part Number: 1077779-MC74HC151ADG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Data Selector/Multiplexer
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC74HC251ADG; MC74HC251ADR2G; MM74HC151M; CD74HCT151M; CD74HCT151M96;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC151ADG-OS,ONSONSMC74HC151ADG,MC74HC151ADG-ND,MC74HC151ADGOS
Base Product Number: 74HC151
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1077779-MC74HC151ADG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Supply Voltage 3V ~ 18V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details