onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138AFG MC74HC138AFG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787969-MC74HC138AFG Series: 74HC Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC74HC138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC74HC138AF(IDTE,F; TC74HC138AF(TB,E,F; TC74HC138AF(EL); TC74HC138AF(F); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787969-MC74HC138AFG Series: 74HC Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC74HC138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC74HC138AF(IDTE,F; TC74HC138AF(TB,E,F; TC74HC138AF(EL); TC74HC138AF(F); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138AFG - 787969-MC74HC138AFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138AFG
787969-MC74HC138AFG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138AFG 787969-MC74HC138AFG
Manufacturer: ON Semiconductor Win Source Part Number: 787969-MC74HC138AFG Series: 74HC Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC74HC138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC74HC138AF(IDTE,F; TC74HC138AF(TB,E,F; TC74HC138AF(EL); TC74HC138AF(F); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 787969-MC74HC138AFG
Series: 74HC
Packaging: Tube
Type: Decoder/Demultiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC74HC138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): TC74HC138AF(IDTE,F; TC74HC138AF(TB,E,F; TC74HC138AF(EL); TC74HC138AF(F);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MC74HC138AFG
SOIC Analog Switch and Multiplexer IC 743-MC74HC138AFG
3-to-8 Inverting Decoder/Demultiplexe r, 74HC, SOIC, CMOS Product overview: MC74HC138AFG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC138AFG can be used for catalog matching and distributor lookup.

3-to-8 Inverting Decoder/Demultiplexer, 74HC, SOIC, CMOS Product overview: MC74HC138AFG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74HC138AFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74HC138AFG-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74HC138AFG-ND
Signal Switches, Multiplexers, Decoders MC74HC138AFG-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOEIAJ

Decoder/Demultiplexer 1 x 3:8 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 787969-MC74HC138AFG 743-MC74HC138AFG MC74HC138AFG-ND
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC138AFG SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Applications Automotive
Unlock Full Specs
to access all available technical data