onsemi DIP Logic IC MC74HC132AN

Description
IC GATE NAND 4CH 2-INP 14-DIP Product overview: MC74HC132AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14-DIP Product overview: MC74HC132AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 705-MC74HC132AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-MC74HC132AN
DIP Logic IC 705-MC74HC132AN
IC GATE NAND 4CH 2-INP 14-DIP Product overview: MC74HC132AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132AN can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14-DIP Product overview: MC74HC132AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC132AN - 074584-MC74HC132AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC132AN
074584-MC74HC132AN
Logic - Logic - Gates and Inverters - MC74HC132AN 074584-MC74HC132AN
Manufacturer: ON Semiconductor Win Source Part Number: 074584-MC74HC132AN Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074584-MC74HC132AN
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Gates and Inverters - MC74HC132AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC132AN
Gates and Inverters MC74HC132AN
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC132AN 074584-MC74HC132AN MC74HC132AN
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - MC74HC132AN Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND Gate
Inputs 2 2 2
Propagation Delay 21 ns 21 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; Tube/Rail DIP; PDIP; Other; 14-PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 5427FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details