The MC74HC132ADTG is a quad 2-input NAND gate featuring Schmitt-trigger inputs, designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and is capable of driving up to 10 LSTTL loads. The device is compatible with standard CMOS outputs and can interface directly with CMOS, NMOS, and TTL logic levels. It exhibits low input current of 1.0 µA and high noise immunity, making it suitable for enhancing noise performance in digital circuits. This part is AEC-Q100 qualified, indicating its reliability for automotive applications, and is available in a Pb-free, halogen-free, and RoHS-compliant package. The MC74HC132ADTG is offered in a TSSOP-14 package, with options for both rail and tape & reel shipping. Its chip complexity includes 72 FETs or 18 equivalent gates, providing a compact solution for various digital logic applications.
Quad 2-Input NAND Gate with Schmitt Trigger Input
MC74HC132ADTG, LOG CMOS SCHMITT TRG QUAD
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
4x 2-Input NAND Schmitt Trigger IC, CMOS, TSSOP Product overview: MC74HC132ADTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132ADTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074582-MC74HC132ADTG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
QUAD NAND GATE SCHMITT TRIGGER, TSSOP-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Rochester Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC132ADTG | 1452953 | MC74HC132ADTGOS-ND | 705-MC74HC132ADTG | 074582-MC74HC132ADTG | 42K0850 | MC74HC132ADTG | MC74HC132ADTG | MC74HC132ADTG |
| Product Name | Logic Gates | Gates and Inverters | TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74HC132ADTG | Quad Nand Gate Schmitt Trigger, Tssop-14; No. Of Inputs Onsemi | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | AND; NAND; Nand | NAND | NAND; NAND GATE, Schmitt Trigger | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14 | SSOP; Other; Tssop | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | |
| Supply Voltage | 6 v | 2V ~ 6V | 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | Nand | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 |