Quad 2-Input NAND Gate with Schmitt Trigger Input, SOIC-14 NB, 2500-REEL Product overview: MC74HC132ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC132ADR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 001471-MC74HC132ADR2
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quad 2-Input NAND Gate with Schmitt Trigger Input
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; MSL:- RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates 2-6V Quad 2-Input NAND Schmitt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC132ADR2G | 001471-MC74HC132ADR2G | MC74HC132ADR2G | MC74HC132ADR2GOSTR-ND | 84K8775 | 81Y6648 | 45J1295 | MC74HC132ADR2G | MC74HC132ADR2G | MC74HC132ADR2G | MC74HC132ADR2G | MC74HC132ADR2G |
| Product Name | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74HC132ADR2G | Gates and Inverters | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Onsemi | Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; No. Of Inputs Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND Schmitt Trigger | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |||
| Logic Family | HC/UH | |||||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||||
| Pin Count | 14 | 14 | 14 | 14 |