NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074581-MC74HC132ADG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC132, SOIC14; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates 2-6V Quad 2-Input NAND Schmitt
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1844275 | MC74HC132ADGOS-ND | 074581-MC74HC132ADG | MC74HC132ADG | MC74HC132ADG | 45J1294 | 92K7024 | MC74HC132ADG | MC74HC132ADG |
| Product Name | Inverters ICs | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC132ADG | Gates and Inverters | Gates and Inverters | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Ic, 74Hc Cmos, Smd, 74Hc132, Soic14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOT; AND; NAND; Nand | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NAND | ||
| Supply Voltage | 7 v | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 6V | |||
| Output Type | CMOS | ||||||||
| Logic Family | CMOS; Nand | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger |